EN
  • EN
  • DE

LMV324Q1MTX/NOPB

Part No LMV324Q1MTX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 1 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 15nA
Voltage - Input Offset 1.7mV
Operating Supply Current 410μA
Output Current per Channel 160mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1202079-LMV324Q1MTX/NOPB
Manufacturer Homepage www.ti.com
Family Name LMV324-Q1
Introduction Date March 11, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV324Q1MTX/NOPB CAD Model

Description

The LMV324Q1MTX/NOPB is a high-performance, low-power operational amplifier from Texas Instruments. Designed for a wide range of applications, this op-amp is a perfect choice for anyone needing a reliable and efficient solution for signal conditioning, sensor amplification, and active filtering.

Key Features:

  • Low Voltage Operation: The LMV324Q1MTX/NOPB operates at a supply voltage range of 2.7V to 5.5V, making it suitable for battery-powered devices and low-voltage applications.
  • Low Power Consumption: With its low power consumption, it is an ideal choice for portable and energy-sensitive applications.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows for a wide dynamic range, making it highly effective in single-supply operations.
  • High Output Drive: Despite its low-power design, it has the capability to drive capacitive loads effectively.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability in various environmental conditions.

Applications:

The LMV324Q1MTX/NOPB is versatile and can be used in numerous applications, including:

  • Portable Devices
  • Consumer Electronics
  • Automotive Systems
  • Medical Instruments
  • Power Management Circuits
  • Active Filtering Systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LMV324Q1MTX/NOPB is no exception. It comes in a space-saving 14-pin TSSOP package and is characterized for operation from -40°C to +125°C. Additionally, the NOPB designation indicates that this product is lead-free, which aligns with environmental standards and regulations.

Conclusion:

With its combination of low power consumption, wide voltage range, and rail-to-rail output, the LMV324Q1MTX/NOPB from Texas Instruments is an excellent choice for designers looking for a general-purpose op-amp that delivers consistent performance without compromising on power efficiency. Whether it's for automotive, consumer, or industrial applications, this operational amplifier is engineered to meet the demands of modern electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2737 $50.9480
100+ $1.0451 $104.5100
150+ $1.0125 $151.8750
205+ $0.9798 $200.8590
265+ $0.9472 $251.0080
355+ $0.8492 $301.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess