EN
  • EN
  • DE

TLV320DAC3202BYZJR

Part No TLV320DAC3202BYZJR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC HEADPHONE AMP DAC 20DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class G
Output Type Headphones, 2-Channel (Stereo)
Supply Voltage - Operating 2.3 V to 4.8 V
Features Depop, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Case / Package 20-DSBGA
Dimension 20-UFBGA, DSBGA
Win Source Part Number 115595-TLV320DAC3202BYZJR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TLV320DAC3202BYZJR CAD Model

Description

The TLV320DAC3202BYZJR is a highly integrated, high-performance audio digital-to-analog converter (DAC) from the renowned manufacturer Texas Instruments. This compact, low-power component is designed to deliver exceptional sound quality for a wide range of audio applications, making it an ideal choice for designers seeking to enhance their audio systems.

Key Features

  • High-Resolution Audio: With its advanced architecture, the TLV320DAC3202BYZJR supports high-resolution audio playback, ensuring crystal-clear sound in every application.
  • Low Power Consumption: Designed for efficiency, this DAC operates on minimal power, making it perfect for portable and battery-powered devices.
  • Compact Form Factor: The small footprint of the TLV320DAC3202BYZJR allows it to fit into tight spaces, offering flexibility in design for compact electronic devices.
  • Integrated Headphone Amplifier: This DAC features an onboard headphone amplifier, providing a direct drive to headphones, simplifying the design and reducing the need for additional components.
  • Programmable Digital Filters: Users can customize their audio experience thanks to the programmable digital filters included in the DAC, allowing for fine-tuning of audio output.
  • Multiple Audio Data Interfaces: The device supports I²S, left-justified, right-justified, and DSP formats, offering versatility in interfacing with various audio sources and processors.

Applications

The TLV320DAC3202BYZJR is suitable for a multitude of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Home Audio Systems
  • Automotive Audio Systems
  • Professional Audio Equipment

Technical Specifications

At the heart of the TLV320DAC3202BYZJR lies a sophisticated audio DAC capable of delivering a dynamic range of 100 dB and a signal-to-noise ratio (SNR) of 93 dB, ensuring high-fidelity audio reproduction. The device operates over a wide temperature range and comes in a compact 30-ball YZJ package, suitable for space-constrained designs.

With its combination of performance, power efficiency, and design flexibility, the TLV320DAC3202BYZJR from Texas Instruments stands out as a superior choice for any audio system developer looking to create products with outstanding sound quality.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess