EN
  • EN
  • DE

LMV324QPWRG4

Part No LMV324QPWRG4
Manufacturer Texas Instruments
Description LOW-VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202082-LMV324QPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV324QPWRG4 CAD Model

Description

Product Overview: LMV324QPWRG4 from Texas Instruments

The LMV324QPWRG4 is a high-performance, low-voltage, low-power operational amplifier from Texas Instruments, designed to meet the requirements of battery-powered and portable applications. This quad operational amplifier integrates four independent op-amps in a single package, making it an ideal choice for space-constrained designs.

Key Features

  • Rail-to-Rail Output: The LMV324QPWRG4 can swing its output voltage close to the supply rails, maximizing the dynamic range in applications with limited supply voltage.
  • Low Supply Voltage: It operates from a supply voltage range of 2.7V to 5.5V, which is compatible with typical 3.3V and 5V systems, ensuring versatility across multiple platforms.
  • Low Power Consumption: With a quiescent current of just 500 µA per channel, it is optimized for battery-powered devices, helping to extend operational life.
  • Wide Bandwidth: The device features a bandwidth of 1 MHz, providing a good balance between speed and power consumption for audio processing, filtering, and signal conditioning applications.
  • Extended Temperature Range: The LMV324QPWRG4 is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.

Applications

This operational amplifier is well-suited for a variety of applications, including:

  • Sensor amplification and signal conditioning
  • Active filtering
  • Audio processing
  • Battery-powered and portable devices
  • Analog-to-digital converter (ADC) input driver

Package and Quality

The LMV324QPWRG4 comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is compact and suitable for automated assembly processes. Furthermore, as a product from Texas Instruments, it adheres to high-quality standards and reliability, ensuring performance in critical and demanding applications.

Conclusion

With its combination of low power consumption, rail-to-rail output, and wide bandwidth, the LMV324QPWRG4 from Texas Instruments stands out as a versatile component for designers looking to enhance the performance of their electronic systems while maintaining efficiency and space savings.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9856 $54.2080
125+ $0.8087 $101.0875
195+ $0.7835 $152.7825
265+ $0.7582 $200.9230
345+ $0.7329 $252.8505
460+ $0.6571 $302.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,750 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess