EN
  • EN
  • DE
  • IT

LMV358QDDURG4

Part No LMV358QDDURG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ RRO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 15nA
Voltage - Input Offset 1.7mV
Operating Supply Current 210μA
Channel Output Current 160mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1055692-LMV358QDDURG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV358QDDURG4 CAD Model

Description

Introducing the LMV358QDDURG4 Operational Amplifier from Texas Instruments

The LMV358QDDURG4 is a high-performance, low-voltage operational amplifier from the renowned Texas Instruments portfolio. Designed to cater to a wide range of applications, this op-amp is a perfect solution for those seeking efficiency, reliability, and precision in their electronic circuits.

Key Features

  • Low Voltage Operation: The LMV358QDDURG4 operates at a supply voltage range from 2.7V to 5.5V, making it an excellent choice for battery-powered and portable devices where power conservation is crucial.
  • Low Power Consumption: With a quiescent current of just 210 µA per channel, this op-amp is designed for power-sensitive applications, ensuring minimal impact on the overall power budget of your system.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides enhanced dynamic range, making it ideal for audio processing, data acquisition, and other applications that require a wide output range.
  • High Gain Bandwidth: The LMV358QDDURG4 offers a gain bandwidth product of 1 MHz, which is suitable for a variety of low-frequency applications.
  • Extended Temperature Range: It operates over an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the LMV358QDDURG4 makes it an ideal choice for a multitude of applications, including:

  • Sensor amplification and signal conditioning
  • Active filtering
  • Audio processing
  • Battery-powered and portable devices
  • Analog-to-digital converter (ADC) drivers

Package and Quality

The LMV358QDDURG4 comes in a compact 8-pin SMD package, which is suitable for space-constrained applications. It is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

With its combination of low power consumption, wide voltage range, and robust temperature performance, the LMV358QDDURG4 from Texas Instruments is an excellent operational amplifier that provides a balance of performance and efficiency for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4755 $60.2305
25+ $4.4928 $112.3200
39+ $4.3523 $169.7397
54+ $4.2120 $227.4480
69+ $4.0715 $280.9335
93+ $3.6503 $339.4779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess