EN
  • EN
  • DE

LMV358QDGK

Part No LMV358QDGK
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1706
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 714899-LMV358QDGK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV358QDGK CAD Model

Description

Product Overview: Texas Instruments LMV358QDGK

The LMV358QDGK from Texas Instruments is a versatile, low-voltage, and low-power operational amplifier that is designed to meet the requirements of battery-powered devices and other applications where power efficiency is paramount. This op-amp is a dual-channel device, providing two independent amplifiers in one compact package, making it an excellent choice for space-constrained applications.

Key Features

  • Low Voltage Operation: The LMV358QDGK can operate at supply voltages ranging from 2.7V to 5.5V, making it suitable for both 3V and 5V systems. This feature allows designers to use the device in a variety of power environments without sacrificing performance.
  • Rail-to-Rail Output: The amplifier can swing its output voltage from rail to rail, maximizing the dynamic range in applications such as audio processing or sensor signal amplification.
  • Low Power Consumption: With a quiescent current of just 210 µA per channel, the LMV358QDGK is optimized for power-sensitive designs, extending the battery life of portable devices.
  • High CMRR and PSRR: The device offers excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), ensuring stable operation even in the presence of supply voltage variations or common-mode noise.
  • Wide Bandwidth: Despite its low-power nature, the LMV358QDGK provides a bandwidth of 1 MHz, which is sufficient for a wide range of audio and data signal processing tasks.

Applications

The LMV358QDGK is ideal for a variety of applications, including:

  • Portable and battery-operated devices
  • Sensor amplifiers and active filters
  • Medical instrumentation
  • Consumer electronics
  • Analog signal conditioning

Its small form factor, the MSOP-8 (DGS) package, makes it an excellent choice for designs where board space is at a premium. The device also features an extended temperature range, ensuring reliable operation in diverse environments.

Overall, the LMV358QDGK from Texas Instruments is a highly efficient, reliable, and versatile operational amplifier that is well-suited to a wide array of applications where power efficiency and small size are critical.

You May Also Be Interested in

Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Micrel
Lowest to $9.8522
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Torex Semiconductor Ltd
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
NXP / Nexperia
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6753 $50.6475
185+ $0.5541 $102.5085
280+ $0.5368 $150.3040
385+ $0.5195 $200.0075
500+ $0.5022 $251.1000
670+ $0.4502 $301.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess