EN
  • EN
  • DE

LMV431AIM5

Part No LMV431AIM5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Low-Voltage (1.24V) Adjustable Precision Shunt Regulators | IC VREF SHUNT ADJ SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 30V
Output Current 15mA
Tolerance ±1%
Current - Cathode 80μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LMV431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202143-LMV431AIM5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LMV431AIM5 CAD Model

Description

The LMV431AIM5 from Texas Instruments is a precision low-voltage shunt regulator that has been designed to meet the requirements of modern electronic applications. This device is part of the LMV431 series and is available in the SOT-23-5 package, making it ideal for space-constrained applications.

Key Features

  • Adjustable Output Voltage: This regulator offers an adjustable output voltage from 1.24V to 30V, providing flexibility across a wide range of applications.
  • Low Dynamic Output Impedance: With a dynamic output impedance of 0.2 ohms, the LMV431AIM5 ensures stable load regulation, which is critical for maintaining consistent performance.
  • Low Threshold Voltage: The low threshold voltage of 1.24V allows for low voltage operation, making it suitable for battery-operated devices.
  • High Precision: The device features a typical temperature stability of only 50 ppm/°C, ensuring reliable operation over a wide temperature range.
  • Fast Turn-on Response: The LMV431AIM5 has a fast turn-on response time, which is crucial for applications that require quick power-up sequences.

Applications

The LMV431AIM5 is versatile and can be used in a variety of applications, including:

  • Adjustable Voltage and Current References
  • Power Supplies
  • Battery Chargers
  • Switching Power Supplies
  • Portable Electronics
  • Automotive Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LMV431AIM5 is no exception, as it is designed to meet the stringent requirements of industrial and automotive standards. Its robust design ensures long-term reliability, making it a preferred choice for engineers and designers looking for a dependable voltage reference solution.

Conclusion

With its adjustable output voltage, low dynamic output impedance, and high precision, the LMV431AIM5 from Texas Instruments is a highly reliable shunt regulator that can cater to a broad spectrum of voltage regulation needs across various industries. Its small form factor and robustness make it an excellent choice for both portable and fixed electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess