EN
  • EN
  • DE

LMV604MT

Part No LMV604MT
Manufacturer Texas Instruments
Description 1 MHz, Low Power General Purpose, 2.7V Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202167-LMV604MT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV604MT CAD Model

Description

Introducing the LMV604MT from Texas Instruments

The LMV604MT is a cutting-edge low-voltage operational amplifier designed by the renowned Texas Instruments, an industry leader in semiconductor design and manufacturing. This device is meticulously engineered to cater to a wide array of applications that require high performance, reliability, and efficiency.

Key Features:

  • Low Supply Voltage: The LMV604MT operates at a supply voltage range of 2.7V to 5.5V, making it ideal for battery-operated devices and other low-voltage applications.
  • Low Power Consumption: With its low power design, the LMV604MT helps in extending the battery life of portable devices, ensuring that they remain operational for longer durations.
  • High Output Drive: Despite its low power consumption, the LMV604MT boasts a high output drive capability, providing robust performance even in demanding situations.
  • Rail-to-Rail Output: The amplifier offers a rail-to-rail output which allows for a wide dynamic range, making it suitable for audio processing, sensor amplification, and other applications that require a full use of the supply voltage.
  • Low Input Bias Current: The device features a low input bias current, which is particularly advantageous in precision applications, reducing error and improving overall system accuracy.

Applications:

The versatile LMV604MT is perfect for a variety of applications, including:

  • Portable and battery-powered devices
  • Audio and video signal processing
  • Sensor amplification and signal conditioning
  • Active filters and data acquisition systems
  • Medical instrumentation

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The LMV604MT is no exception, as it is built to meet the rigorous standards of the semiconductor industry. Customers can trust in the reliability and performance of this operational amplifier for their critical design needs.

With its combination of features, the LMV604MT from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems. Its versatility, coupled with Texas Instruments' reputation for quality, makes it a valuable component in any electronics designer's toolkit.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2395 $55.7775
100+ $1.0171 $101.7100
155+ $0.9853 $152.7215
210+ $0.9535 $200.2350
275+ $0.9217 $253.4675
365+ $0.8264 $301.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,743 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess