EN
  • EN
  • DE

LMV611MF

Part No LMV611MF
Manufacturer Texas Instruments
Description 1.4 MHz, Low Power General Purpose, 1.8V Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202170-LMV611MF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV611MF CAD Model

Description

The LMV611MF is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet the requirements of a wide range of applications. This device is a part of the LMV61x family of op-amps that are known for their cost-effectiveness and versatility, making them ideal for battery-powered consumer devices, medical equipment, and industrial applications.

Key Features

  • Low Voltage Operation: The LMV611MF operates at a supply voltage range of 2.7V to 5.5V, making it suitable for portable devices that run on standard battery voltages.
  • Low Power Consumption: With a quiescent current of just 150 µA, this op-amp helps in extending battery life, which is critical for handheld and wireless devices.
  • Rail-to-Rail Output: The device provides rail-to-rail output swing, which maximizes the dynamic range within a given supply voltage.
  • High Input Impedance: The high input impedance minimizes the current draw from the input source, preserving signal integrity and reducing power consumption.
  • Unity-Gain Stable: The LMV611MF can be operated at unity gain without instability, offering flexibility in a wide range of applications.

Applications

The LMV611MF is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Medical instrumentation
  • Active filtering
  • Audio and signal processing

Package and Quality

The LMV611MF comes in an SOT-23-5 package, which is small and compact, making it a great choice for space-constrained applications. Texas Instruments is renowned for its commitment to quality, and the LMV611MF is no exception. It is built to meet high standards of reliability and performance, ensuring it can handle the demands of both consumer and industrial applications.

Conclusion

Overall, the LMV611MF operational amplifier from Texas Instruments stands out for its low-power operation, versatility, and reliability. Whether you are designing for the consumer market or for specialized industrial equipment, the LMV611MF is a solid choice that offers excellent value and performance.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7914 $51.4410
155+ $0.6494 $100.6570
240+ $0.6291 $150.9840
330+ $0.6088 $200.9040
425+ $0.5885 $250.1125
570+ $0.5276 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess