EN
  • EN
  • DE

LMV614MA

Part No LMV614MA
Manufacturer Texas Instruments
Description 1.4 MHz, Low Power General Purpose, 1.8V Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202175-LMV614MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV614MA CAD Model

Description

The LMV614MA from Texas Instruments is a remarkable addition to the family of low-voltage operational amplifiers. This product is designed to offer a blend of features that make it suitable for a wide range of applications, including battery-powered devices, portable gadgets, and other systems where power efficiency is crucial.

One of the key features of the LMV614MA is its low-voltage operation. It can function effectively with a supply voltage ranging from 2.7V to 5.5V, which allows it to be used in systems with varying power supplies without compromising performance. This flexibility is particularly important for designers looking to create versatile and adaptable circuits.

Additionally, the LMV614MA boasts rail-to-rail output capability, which ensures that the output signal can swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications. This feature is especially beneficial when working with analog-to-digital converters (ADCs) or other components that require a full-scale input signal.

The operational amplifier also features a low input bias current, making it an excellent choice for sensor interfaces and other applications that require high input impedance. Furthermore, with its low quiescent current, the LMV614MA helps in reducing the overall power consumption of the system, thereby extending battery life in portable applications.

The LMV614MA is available in a 14-pin SOIC package, which is a compact form factor that is easy to integrate into a variety of designs. Its small size does not compromise its performance, making it an ideal choice for space-constrained applications.

In conclusion, the Texas Instruments LMV614MA is a versatile, low-voltage operational amplifier that is well-suited for a multitude of applications that demand low power consumption, high input impedance, and full-scale output swing. Its ability to operate under a range of voltage conditions and its compact packaging make it a valuable component for any electronics designer or hobbyist looking to build efficient and reliable circuits.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8922 $53.5320
140+ $0.7321 $102.4940
215+ $0.7092 $152.4780
295+ $0.6863 $202.4585
380+ $0.6634 $252.0920
505+ $0.5948 $300.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,813 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess