EN
  • EN
  • DE

LMV614MT

Part No LMV614MT
Manufacturer Texas Instruments
Description 1.4 MHz, Low Power General Purpose, 1.8V Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202177-LMV614MT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMV614MT CAD Model

Description

The LMV614MT is a high-performance, low-power operational amplifier provided by Texas Instruments, a leader in semiconductor solutions. This op-amp is designed to offer a balance between low voltage operation and low noise, making it an ideal choice for a wide range of applications such as sensor interfaces, portable devices, and other battery-operated systems.

The LMV614MT operates at a voltage range of 2.7V to 5.5V, which allows it to be used in systems with varying power supplies while maintaining a consistent performance. Moreover, it boasts a low input offset voltage and a rail-to-rail output, which ensures maximum dynamic range in analog circuits. This feature is particularly useful in single-supply operations and low-voltage conditions.

With a bandwidth of 1 MHz, the LMV614MT provides a good balance between speed and power consumption, making it suitable for filtering and amplification in audio, medical, and industrial applications. Its low input bias current makes it favorable for precision applications, as it reduces error and improves the accuracy of the signal processing.

The device comes in a compact 14-pin TSSOP package, which is highly valued in space-constrained applications. Its small footprint does not compromise its performance and makes it an excellent choice for portable electronics where size and power are critical considerations.

Texas Instruments' commitment to quality ensures that the LMV614MT meets stringent standards, providing reliable and consistent performance across its lifespan. This operational amplifier is not only designed to meet the requirements of modern electronic systems but also to exceed them, ensuring that engineers can design with confidence when choosing the LMV614MT for their circuits.

In summary, the LMV614MT from Texas Instruments is a versatile, low-power op-amp that delivers high performance in a wide range of applications. Its low-voltage operation, rail-to-rail output, and compact packaging make it an indispensable component for designers looking to optimize their analog circuits for both power efficiency and space.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3854 $50.1020
280+ $0.3611 $101.1080
430+ $0.3489 $150.0270
620+ $0.3245 $201.1900
805+ $0.3123 $251.4015
1,000+ $0.3001 $300.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess