EN
  • EN
  • DE

LMV7235M7X

Part No LMV7235M7X
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP ULP R-R INPUT SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open-Drain, Rail-to-Rail
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 0.4μA @ 5V
Current - Quiescent (Max) 95μA
CMRR, PSRR (Typ) 67dB CMRR, 85dB PSRR
Propagation Delay (Max) 62ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 092841-LMV7235M7X
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV7235M7X CAD Model

Description

The LMV7235M7X from Texas Instruments is an ultra-low power, low voltage, high-speed comparator that provides exceptional performance for a wide range of applications, including battery-powered devices, signal conditioning, and level shifting.

  • Power Supply: 2.7V to 5.5V
  • Supply Current: 65uA
  • Propagation Delay: 7ns
  • Output Stage: Push-pull, no external pull-up resistor needed
  • Hysteresis: 2mV for noise immunity
  • Temperature Range: -40°C to 125°C
  • Package: 5-pin SOT-23
  • Features:
  • Ultra-low power consumption
  • High-speed response time
  • Wide input common-mode voltage range
  • Robust performance in various environmental conditions
  • RoHS compliant, lead-free

You May Also Be Interested in

Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2203 $51.0669
55+ $1.8218 $100.1990
85+ $1.7648 $150.0080
118+ $1.7079 $201.5322
152+ $1.6510 $250.9520
203+ $1.4802 $300.4806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess