EN
  • EN
  • DE

LMV7272TLX

Part No LMV7272TLX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Single and Dual, 1.8-V Low Power Comparators With Rail-to-Rail Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202234-LMV7272TLX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV7272TLX CAD Model

Description

The LMV7272TLX is a high-performance, low-voltage comparator from Texas Instruments designed for applications requiring fast response times and low power consumption. This comparator is part of Texas Instruments' LMV family, known for its reliability and efficiency in a wide range of electronic systems.

Key Features:

  • Low Voltage Operation: The LMV7272TLX operates at a supply voltage range from 2.7V to 5V, making it suitable for battery-powered devices and low-voltage systems.
  • High Speed: With a propagation delay of just 29ns, this comparator is designed for applications that require high-speed signal processing.
  • Push-Pull Output: The push-pull output stage eliminates the need for an external pull-up resistor and allows for direct interfacing with TTL, CMOS, and other logic systems.
  • Low Power Consumption: It features a low supply current of 1mA, which is ideal for power-sensitive applications.
  • Rail-to-Rail Input: The input common-mode voltage range extends from the negative supply to within 1.2V of the positive supply, enabling the comparator to handle signals near both supply rails.

Applications:

The LMV7272TLX is versatile and can be used in various applications, including:

  • Portable and battery-operated electronics
  • Notebook computers
  • Window comparators
  • Data line detection
  • Zero-crossing detectors
  • Sampling circuits

Technical Specifications:

Parameter Value
Supply Voltage (VCC) 2.7V to 5V
Propagation Delay (tpd) 29ns
Supply Current (ICC) 1mA
Input Voltage Range Rail-to-Rail
Output Type Push-Pull

With its compact size and SMD packaging, the LMV7272TLX is easy to integrate into a variety of circuits, making it a go-to choice for engineers and designers looking for a reliable and efficient comparator solution.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5118 $51.1800
210+ $0.4795 $100.6950
325+ $0.4633 $150.5725
465+ $0.4309 $200.3685
605+ $0.4147 $250.8935
755+ $0.3985 $300.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,030 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess