EN
  • EN
  • DE

LMV7275MFX

Part No LMV7275MFX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Single & Dual, 1.8V Low Power Comparators with Rail-to-Rail Input | IC COMP SGL 1.8V R-R IN SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Use For General
Number of Elements 1
Output Type CMOS, Open-Drain, Rail-to-Rail
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Voltage - Input Offset (Maximum) 4mV at 5V
Current - Input Bias (Maximum) 0.01μA at 5V
Current - Quiescent (Maximum) 14μA
CMRR, PSRR 78dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 2.1μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Supplier Device Package SOT-23-5
Family Part Number LMV7275
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1202235-LMV7275MFX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV7275MFX CAD Model

Description

The LMV7275MFX is a high-performance, low-power comparator from Texas Instruments, designed to offer a perfect balance between speed and energy efficiency. This device operates with a supply voltage range from 2.7V to 5.5V, making it an ideal choice for battery-powered applications and low-voltage systems. The LMV7275MFX is part of Texas Instruments' LMV family, which is renowned for its low-voltage capabilities and robust performance.

Key Features

  • Low Voltage Operation: With a supply range of 2.7V to 5.5V, the LMV7275MFX is optimized for low-voltage applications that require minimal power consumption.
  • Low Power Consumption: The device features a typical quiescent current of just 65µA, which is ideal for extending battery life in portable devices.
  • High Speed: Despite its low power usage, the LMV7275MFX does not compromise on speed, offering a propagation delay of typically 7ns.
  • Rail-to-Rail Output: The comparator provides a rail-to-rail output stage, which allows for a wide dynamic range and is compatible with TTL and CMOS logic levels.
  • Input Offset Voltage: It boasts a low input offset voltage, which enhances accuracy in precision applications.
  • Push-Pull Output: The push-pull output configuration negates the need for an external pull-up resistor, simplifying design and saving board space.
  • Temperature Range: The LMV7275MFX operates over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in various environments.

Applications

The LMV7275MFX is versatile and can be used in a wide range of applications, including:

  • Notebook computers
  • Portable communication devices
  • Battery-powered electronics
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • High-speed signal processing

With its compact 5-pin SOT-23 package, the LMV7275MFX is not only space-efficient but also easy to implement in space-constrained applications. Its robust design and low power operation make it a reliable and economical choice for designers looking to optimize their system performance while maintaining energy efficiency.

You May Also Be Interested in

Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5135 $52.9725
85+ $1.2418 $105.5530
125+ $1.2030 $150.3750
175+ $1.1642 $203.7350
225+ $1.1254 $253.2150
300+ $1.0090 $302.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,320 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess