EN
  • EN
  • DE

02560389-000

Part No 02560389-000
Manufacturer TE Connectivity
Catalog LVDT Transducers (Linear Variable Differential Transformer)
Description SENSOR LVDT HR SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Linear Range ±1.27mm
Size / Dimension 28.7mm
Features High Reliability
Temperature Range - Operating -55°C ~ 150°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599364-02560389-000
Ultra Librarian 3D Model Ultra Librarian 02560389-000 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
SENSOR LVDT DC-SE SERIES 0-25MM
Need more? Email Us
Omron
SENSOR
Need more? Email Us
TE Connectivity
SENSOR LVDT DC-SE SERIES 0-50MM
Need more? Email Us
TE Connectivity
SERIES PRECISION GAUGE HEADS
Need more? Email Us
TE Connectivity
SENSOR LVDT MHR SERIES +-1.27MM
Need more? Email Us
TE Connectivity
SENSOR GAUGE HEAD GCD-SE 12.7MM
Need more? Email Us
TE Connectivity
SENSOR LVDT MHR SERIES +-0.64MM
Need more? Email Us
TE Connectivity
SERIES PRECISION GAUGE HEADS
Need more? Email Us
TE Connectivity
SENSOR LVDT HR SERIES
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess