EN
  • EN
  • DE

02350511-000

Part No 02350511-000
Manufacturer TE Connectivity
Catalog LVDT Transducers (Linear Variable Differential Transformer)
Description SERIES PRECISION GAUGE HEADS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Linear Range 6.35mm
Size / Dimension 111mm
Features High Reliability
Temperature Range - Operating 0°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599361-02350511-000
Ultra Librarian 3D Model Ultra Librarian 02350511-000 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
SENSOR LVDT DC-SE SERIES 0-25MM
Need more? Email Us
TE Connectivity
SENSOR LVDT MHR SERIES +-1.27MM
Need more? Email Us
TE Connectivity
SENSOR LVDT DC-SE SERIES 0-50MM
Need more? Email Us
TE Connectivity
SERIES PRECISION GAUGE HEADS
Need more? Email Us
TE Connectivity
SERIES PRECISION GAUGE HEADS
Need more? Email Us
TE Connectivity
SENSOR LVDT HR SERIES
Need more? Email Us
TE Connectivity
SENSOR LVDT MHR SERIES +-0.64MM
Need more? Email Us
Omron
SENSOR
Need more? Email Us
TE Connectivity
SENSOR GAUGE HEAD GCD-SE 12.7MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess