EN
  • EN
  • DE

02350510-000

Part No 02350510-000
Manufacturer TE Connectivity
Catalog LVDT Transducers (Linear Variable Differential Transformer)
Description SERIES PRECISION GAUGE HEADS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Linear Range ±3.17mm
Size / Dimension 88.9mm Dia
Features Hermetically Sealed
Temperature Range - Operating 0°C ~ 70°C (TA)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599358-02350510-000
Ultra Librarian 3D Model Ultra Librarian 02350510-000 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
SENSOR LVDT HR SERIES
Need more? Email Us
TE Connectivity
SENSOR LVDT MHR SERIES +-0.64MM
Need more? Email Us
TE Connectivity
SENSOR LVDT DC-SE SERIES 0-25MM
Need more? Email Us
TE Connectivity
SENSOR LVDT DC-SE SERIES 0-50MM
Need more? Email Us
TE Connectivity
SENSOR LVDT MHR SERIES +-1.27MM
Need more? Email Us
Omron
SENSOR
Need more? Email Us
TE Connectivity
SERIES PRECISION GAUGE HEADS
Need more? Email Us
TE Connectivity
SENSOR GAUGE HEAD GCD-SE 12.7MM
Need more? Email Us
TE Connectivity
SERIES PRECISION GAUGE HEADS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess