EN
  • EN
  • DE

LMV762MA/NOPB

Part No LMV762MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Low-Voltage, Precision Comparator With Push-Pull Output | IC COMP PREC W/P-POP LV 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 5V
Voltage - Input Offset (Maximum) 0.2mV at 5V
Current - Input Bias (Maximum) 50pA at 5V
Current - Quiescent (Maximum) 700μA
CMRR, PSRR 100dB CMRR, 110dB PSRR
Propagation Delay (Maximum) 225ns
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMV762
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1202241-LMV762MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV762MA/NOPB CAD Model

Description

The LMV762MA/NOPB is a high-precision, low-voltage comparator designed and manufactured by Texas Instruments. This comparator is part of TI’s LMV family, which is known for its low voltage operation and low power consumption. The device is specifically engineered to meet the requirements of battery-powered systems and portable applications.

Key Features

  • Low Voltage Operation: The LMV762MA/NOPB operates at a voltage range from 2.7V to 5.5V, making it ideal for use in systems where power efficiency is crucial.
  • High Precision: With a tight offset voltage specification, the comparator ensures high accuracy in voltage comparison, which is essential for sensitive electronic applications.
  • Push-Pull Output: The device features a push-pull output stage that can drive capacitive loads without oscillations, providing a stable output transition.
  • Low Power Consumption: It boasts a low supply current, which enhances battery life in portable devices.
  • Industrial Temperature Range: The LMV762MA/NOPB is designed to operate over an industrial temperature range, making it suitable for a wide array of environments.

Applications

The LMV762MA/NOPB is versatile and can be used in various applications, including:

  • Notebook computers
  • Portable battery-powered devices
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • High-speed signal conditioning

Product Quality and Packaging

The NOPB designation indicates that the product is lead-free ("No Pb"), reflecting Texas Instruments' commitment to environmental sustainability. The LMV762MA/NOPB comes in an 8-pin SOIC package, which is widely used and suitable for automated assembly processes.

Ordering and Availability

For purchasing and detailed specifications, interested parties can visit the Texas Instruments website or contact authorized distributors. The LMV762MA/NOPB is available for order in various quantities, and samples may be requested for testing and evaluation purposes.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3405 $51.4910
53+ $1.9204 $101.7812
81+ $1.8604 $150.6924
112+ $1.8004 $201.6448
144+ $1.7404 $250.6176
193+ $1.5603 $301.1379
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,010 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess