EN
  • EN
  • DE

LMV824ID

Part No LMV824ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer Texas Instruments
Series LMV®
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name LMV824
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-33326-5, LMV824ID-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923515-LMV824ID
Ultra Librarian 3D Model Ultra Librarian LMV824ID CAD Model

Description

The LMV824ID by Texas Instruments is a high-performance, low-power operational amplifier that is designed to offer a perfect balance between cost-effectiveness and advanced technical specifications. It is part of the LMV82x family of op-amps that are known for their low voltage operation and low noise, making them ideal for a wide range of applications, including sensor interfaces, portable devices, and other analog circuits.

Key Features

  • Low Voltage Operation: The LMV824ID operates at a supply voltage range of 2.7V to 5.5V, which allows for use in battery-powered devices and systems that require low power consumption.
  • Low Noise Performance: With a low input voltage noise density of 7.8 nV/√Hz at 1 kHz, this op-amp is suitable for audio and other sensitive applications where noise is a critical factor.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing which increases the dynamic range and is particularly useful in single-supply operations.
  • Wide Bandwidth: The LMV824ID offers a bandwidth of 5.5 MHz, which is adequate for many moderate-speed signal processing tasks.
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to 125°C, ensuring reliability in varying environmental conditions.

Applications

The versatility of the LMV824ID makes it a suitable component for a multitude of applications, including:

  • Portable and battery-powered devices
  • Audio signal conditioning
  • Active filters
  • Data acquisition systems
  • Medical instrumentation
  • Analog-to-digital converter (ADC) buffer

Product Specifications

Parameter Value
Number of Channels 4
Supply Voltage 2.7V to 5.5V
Operating Temperature Range -40°C to 125°C
Package/Case 14-SOIC

The LMV824ID operational amplifier by Texas Instruments is a robust, versatile component that meets the needs of modern electronic systems, delivering performance and reliability in a compact form factor.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3639 $54.5560
90+ $1.1191 $100.7190
140+ $1.0842 $151.7880
195+ $1.0492 $204.5940
250+ $1.0142 $253.5500
330+ $0.9093 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess