EN
  • EN
  • DE

LMV824PWRE4

Part No LMV824PWRE4
Manufacturer Texas Instruments
Catalog OEM Souring
Description Op-Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468959-LMV824PWRE4
Manufacturer Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.9 V/µs
Gain Bandwidth Product 5.5MHz
Current - Input Bias 40nA
Voltage - Input Offset 1mV
Current - Supply 1mA
Current - Output / Channel 45mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Ultra Librarian 3D Model Ultra Librarian LMV824PWRE4 CAD Model

Description

The LMV824PWRE4 is an operational amplifier (Op-Amp) developed by Texas Instruments, designed to meet the requirements of a broad range of applications. This Op-Amp stands out due to its low-voltage operation and low-power consumption, making it particularly suitable for battery-powered devices and portable applications. The LMV824PWRE4 provides high-input impedance and fast response times, typical characteristics of a quality Op-Amp that ensure accurate signal amplification and conditioning. Its internal circuit is optimized for low noise and low distortion performance, which is crucial for applications such as audio processing, sensor signal amplification, and data acquisition systems. Furthermore, the ability to operate at low voltages without compromising performance allows for its integration into systems with strict power supply constraints. The LMV824PWRE4's compact packaging and integration of multiple amplifiers in a single chip make it a space-efficient solution for compact electronic designs. Its versatility and high performance have made it a popular choice among designers for applications ranging from consumer electronics to medical devices, where quality signal processing is imperative. Texas Instruments' reputation for producing reliable, high-performance components is reflected in the LMV824PWRE4, making it a go-to solution for engineers looking to optimize their designs for performance and power efficiency.

You May Also Be Interested in

Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Abracon LLC
Crystals 16.0 MHZ 10PF
Lowest to $1.2492
Abracon LLC
standard clock oscillato OSC XO 24.000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791
Sharp Microelectronics
S12.1"
Need more? Email Us
Abracon LLC
CRYSTAL 48.0000MHZ 7PF SMD
Need more? Email Us
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7657 $53.5990
160+ $0.6283 $100.5280
250+ $0.6087 $152.1750
340+ $0.5890 $200.2600
440+ $0.5694 $250.5360
590+ $0.5105 $301.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess