EN
  • EN
  • DE

LMV831MG

Part No LMV831MG
Manufacturer Texas Instruments
Description LMV831 Single/ LMV832 Dual/ LMV834 Quad 3.3 MHz Low Power CMOS, EMI Hardened Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1202302-LMV831MG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV831MG CAD Model

Description

The LMV831MG from Texas Instruments is a high-performance, low-power operational amplifier that is designed to meet a wide range of applications. This general-purpose op-amp is part of TI's LMV8xx series and offers an excellent balance of speed, power consumption, and precision, making it an ideal choice for battery-powered devices, portable instruments, and other power-sensitive applications.

With a supply voltage range of 2.7V to 5.5V, the LMV831MG is incredibly versatile and can operate in various systems without compromising performance. Its low input bias current, low quiescent current (typically 1.2mA at 5V), and low input offset voltage ensure minimal power consumption and high accuracy in signal processing tasks.

The device features a gain bandwidth product of 5MHz and a slew rate of 1.4V/µs, which allows it to handle a broad spectrum of frequencies with ease. This makes the LMV831MG suitable for audio processing, sensor signal conditioning, and active filtering applications.

Additionally, the LMV831MG is equipped with a Rail-to-Rail output stage, which maximizes the dynamic range, especially in low-voltage environments. This feature is particularly beneficial when working with analog-to-digital converters (ADCs) as it allows for better utilization of the ADC's input range, leading to improved signal resolution.

The operational amplifier comes in a compact SC-70 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a top choice for designers looking for a high-quality op-amp that can fit into tight PCB layouts.

In summary, the LMV831MG is a robust and reliable operational amplifier that offers low power consumption, high precision, and a wide bandwidth, suitable for a myriad of applications. Its small size, combined with its impressive electrical characteristics, makes it a go-to component for engineers looking to enhance the performance of their electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5065 $50.6500
215+ $0.4745 $102.0175
330+ $0.4585 $151.3050
470+ $0.4264 $200.4080
610+ $0.4104 $250.3440
765+ $0.3944 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,436 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess