EN
  • EN
  • DE

LMV832MME

Part No LMV832MME
Manufacturer Texas Instruments
Description Op Amp Dual Low Power Amplifier R-R O/P 5.5V 8-Pin VSSOP T/R / LMV831 Single/ LMV832 Dual/ LMV834 Quad 3.3 MHz Low Power CMOS, EMI Hardened Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1202305-LMV832MME
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LMV832
Introduction Date August 05, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMV832MME CAD Model

Description

Product Overview: LMV832MME from Texas Instruments

The LMV832MME is a high-performance, low-voltage operational amplifier from Texas Instruments, designed to meet the requirements of a wide range of electronic applications. This particular op-amp is known for its low noise levels, low power consumption, and high fidelity, making it an ideal choice for audio processing, sensor amplification, and active filtering in battery-powered devices.

Key Features

  • Low Voltage Operation: The LMV832MME operates at a supply voltage range from 2.7V to 5.5V, which allows for its use in portable and low power applications without sacrificing performance.
  • Low Input Noise: With a low input voltage noise density of 7.9 nV/√Hz at 1 kHz, this op-amp provides excellent signal amplification without significant noise addition, making it suitable for audio and other sensitive applications.
  • High Gain Bandwidth Product: It offers a gain bandwidth product of 5 MHz, which ensures a wide frequency response for a variety of applications.
  • Rail-to-Rail Output: The LMV832MME features a rail-to-rail output stage, which maximizes the dynamic range when operating from low supply voltages.
  • Low Quiescent Current: The device has a low quiescent current of 1.4 mA per channel, contributing to energy efficiency in continuous operation.

Applications

The LMV832MME is versatile and can be used in a multitude of applications. Its performance characteristics make it particularly suitable for:

  • Portable and battery-powered devices
  • Audio pre-amplification and mixing consoles
  • Active filters and signal conditioning
  • Analog-to-Digital Converter (ADC) buffer amplifiers
  • Medical instrumentation
  • Test and measurement equipment

Packaging and Availability

The LMV832MME is available in an 8-pin VSSOP (MSOP) package, which is compact and suitable for space-constrained applications. Its small form factor, combined with its robust performance, makes it a popular choice among engineers and designers for integrating into their electronic designs. For purchasing and detailed specifications, customers can visit the Texas Instruments website or contact authorized distributors.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0131 $50.6550
110+ $0.9490 $104.3900
165+ $0.9170 $151.3050
235+ $0.8528 $200.4080
305+ $0.8208 $250.3440
385+ $0.7887 $303.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,880 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess