EN
  • EN
  • DE

LMV841MG

Part No LMV841MG
Manufacturer Texas Instruments
Description LMV841/LMV841Q/LMV842/LMV842Q/LMV844/LMV844Q CMOS Input, RRIO, Wide Supply Range Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1202309-LMV841MG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV841MG CAD Model

Description

The LMV841MG is a high-performance, low-power operational amplifier from the renowned semiconductor manufacturer, Texas Instruments. This operational amplifier is part of a family of devices designed to meet the demands of power-sensitive applications while maintaining a balance between performance and efficiency.

Key Features

  • Low Voltage Operation: The LMV841MG is capable of operating at voltages as low as 2.7V, making it ideal for battery-powered and portable devices where power conservation is critical.
  • High Output Drive: Despite its low-power design, this op-amp is capable of delivering a robust output drive, which is essential for driving heavy loads without compromising signal integrity.
  • Low Noise Performance: With a focus on delivering clean signal amplification, the LMV841MG boasts a low noise density, ensuring that signals are amplified without adding significant noise that could degrade the overall system performance.
  • Extended Temperature Range: This device is designed to operate over an extended temperature range, making it suitable for industrial applications that may experience extreme temperature variations.

Applications

The versatility of the LMV841MG allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Sensor amplification in medical devices
  • Audio and signal processing for consumer electronics
  • Active filtering in communication systems
  • Portable instrumentation where power efficiency is paramount

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the LMV841MG is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products. Designers and engineers can rely on the LMV841MG for consistent performance and durability in their applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website where they can also find information on pricing and availability.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1684 $52.0416
50+ $2.0312 $101.5600
77+ $1.9626 $151.1202
110+ $1.8253 $200.7830
143+ $1.7567 $251.2081
178+ $1.6881 $300.4818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,069 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess