EN
  • EN
  • DE

LMV841QMG

Part No LMV841QMG
Manufacturer Texas Instruments
Description LMV841/LMV841Q/LMV842/LMV842Q/LMV844/LMV844Q CMOS Input, RRIO, Wide Supply Range Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202311-LMV841QMG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV841QMG CAD Model

Description

Introducing the LMV841QMG from Texas Instruments

The LMV841QMG is a high-performance, low-power operational amplifier from the renowned semiconductor manufacturer, Texas Instruments. This precision op-amp is designed to meet the demanding requirements of a wide range of electronic applications, offering an optimal blend of features that make it a versatile choice for designers and engineers.

Key Features

  • Low Voltage Operation: The LMV841QMG operates at a supply voltage range of 2.7V to 5.5V, making it suitable for battery-powered devices and low-voltage systems.
  • High Output Drive Capability: This op-amp can drive large capacitive loads while maintaining stability, ensuring reliable performance in applications requiring high drive strength.
  • Low Input Bias Current: With its low input bias current, the LMV841QMG is ideal for precision applications, such as sensor interfaces and analog filters.
  • Low Noise Performance: The device boasts excellent noise characteristics, which is critical for audio, instrumentation, and other noise-sensitive applications.
  • Extended Temperature Range: The LMV841QMG is designed to operate over an extended temperature range, ensuring consistent performance in varying environmental conditions.

Applications

The LMV841QMG's combination of low power consumption and high accuracy makes it an excellent choice for a multitude of applications, such as:

  • Portable and battery-powered devices
  • Active filters and signal conditioning
  • Data acquisition systems
  • Medical instrumentation
  • Audio and high-fidelity systems

Quality and Reliability

As with all Texas Instruments products, the LMV841QMG is manufactured to the highest standards of quality and reliability. It is available in a compact, surface-mount package that is RoHS compliant and suitable for automated assembly processes. With Texas Instruments' commitment to continuous innovation and excellence, you can trust the LMV841QMG to be a dependable component in your electronic designs.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official Texas Instruments datasheets and support documentation. The LMV841QMG is not just a component; it's a solution that empowers your electronics to achieve superior performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0092 $50.4600
110+ $0.9454 $103.9940
165+ $0.9134 $150.7110
240+ $0.8496 $203.9040
310+ $0.8176 $253.4560
385+ $0.7857 $302.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,458 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess