The LMV861MGX from Texas Instruments is a high-performance, single supply dual operational amplifier designed to provide superior performance in a wide range of applications. This product is renowned for its low noise, low power consumption, and high-speed capabilities, making it ideal for telecommunications, medical equipment, and consumer electronics.
The LMV861MGX is designed to operate with a single supply voltage ranging from 2.7V to 5.5V, compatible with most low voltage systems. It offers rail-to-rail output swing into heavy loads and features an input common-mode voltage range extending 200mV beyond the supplies, enabling direct coupling from many ADCs to the amplifier.
- Low Noise Performance: Low input voltage noise density of 12nV/√Hz.
- Slew Rate: 10V/µs.
- Gain Bandwidth Product: 27MHz.
- Output Current: Up to 65mA.
- Package: 8-pin VSSOP.
- Operating Temperature Range: -40°C to +125°C.
The LMV861MGX is RoHS compliant and lead-free, reflecting Texas Instruments' commitment to producing environmentally friendly products.
In conclusion, the LMV861MGX from Texas Instruments is a versatile, high-performance operational amplifier that offers a perfect balance of low noise, high speed, and low power consumption, suitable for high-end audio systems, medical imaging devices, and battery-powered devices.