EN
  • EN
  • DE

LMX1511TM

Part No LMX1511TM
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTHESZR 1.1GHZ 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 1.1GHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 071667-LMX1511TM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX1511TM CAD Model

Description

The is a high-performance, integrated frequency synthesizer from Texas Instruments.

  • Frequency Range: 0.25 GHz to 1.1 GHz
  • Low Phase Noise: Ensures clean and stable signal transmission
  • Programmable Counters: Allows flexible frequency programming
  • Dual Modulus Prescaler: Extends frequency range and reduces phase noise
  • Power Supply Voltage: 2.7 to 5.5 V
  • Package: 16-pin TSSOP
  • Applications: Wireless communication systems, requiring precise control and stability of radio frequency (RF) signals

You May Also Be Interested in

Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess