EN
  • EN
  • DE

LMX2119M

Part No LMX2119M
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Description 1.9 GHz Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 87506-LMX2119M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2119M CAD Model

Description

The is a high-performance, low-power phase-locked loop (PLL) synthesizer from Texas Instruments, ideal for RF applications where low phase noise and high sensitivity are required. This synthesizer offers a wide tuning range and programmability, making it suitable for wireless communication systems, telecommunication devices, and RF equipment.

  • Frequency Range: 1.1GHz to 1.6GHz
  • Supply Voltage: 2.7V to 5.5V
  • Package: 16-pin SSOP (Small Shrink Outline Package)
  • Key Features: Low phase noise, wide operating frequency range, power-efficient, and programmable features

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Leshan Radio
Switching diode
Lowest to $0.0295
Lite-On Inc.
Lowest to $0.1617
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess