The LMX2353TMB is a sophisticated, high-performance device from Texas Instruments, a globally recognized leader in the semiconductor industry. This product is a low power, dual frequency synthesizer system, designed for RF (Radio Frequency) applications. It is intended for use in local oscillator systems, where it can generate RF outputs for both up and down conversion systems.
The LMX2353TMB is a part of the PLLatinum™ series from Texas Instruments, a series known for its high performance and reliability. The device is built on a monolithic CMOS process, which ensures its durability and longevity. It is capable of delivering high performance with low power consumption, making it an energy-efficient solution for various applications.
- Two Fully Integrated Frequency Synthesizers: Can be independently programmed, providing flexibility for various system configurations.
- Digital Lock Detect: Ensures reliable performance.
- Power Down Feature: Further conserves power when the device is not in use.
- Hardware or Software Controlled Power Down Modes:
- Dual Modulus Prescaler: 8/9 and 16/17, allowing the synthesizer to operate at a higher frequency, which in turn results in lower phase noise and better system performance.
- Frequency Range: 250 MHz to 2.5 GHz in the RF and IF range.
- Programmable Charge Pump: Allows for a high degree of customization and adaptability.
- Programmable Output Power Level: For both RF synthesizers.
- Package: Compact size, combined with its high level of integration, reduces the amount of board space required.
In conclusion, the LMX2353TMB from Texas Instruments is a highly flexible and efficient solution for RF applications. Its high performance, low power consumption, and wide operating frequency range make it a versatile device that can meet the demands of various systems. Its programmability and high level of integration make it a convenient and compact solution, suitable for a wide range of applications.