EN
  • EN
  • DE

LMX2354SLBX/NOPB

Part No LMX2354SLBX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH DUAL 24LAMINATECSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, TTL
Output CMOS
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 2.5GHz, 550MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-CSP (4.5x3.5)
Win Source Part Number 104512-LMX2354SLBX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2354SLBX/NOPB CAD Model

Description

The LMX2354SLBX/NOPB is a premium quality product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips. This product is a highly sophisticated and technologically advanced frequency synthesizer, which is a crucial component in modern electronic communication systems.

This frequency synthesizer is a dual, low power, monolithic, and high-frequency synthesizer integrated circuit (IC). It is designed to perform local oscillator (LO) frequency synthesis in RF personal communication systems. It is a part of the PLLatinum series, a line of products known for their high performance, reliability, and versatility.

  • Frequency Range: 0.25 to 2.5 GHz in the A path and 10 MHz to 1.3 GHz in the B path.
  • Low Power Consumption: Operates from a single supply voltage of 2.7 to 5.5 volts, making it energy efficient and suitable for battery-powered devices.
  • Power-Down Feature: Further reduces power consumption when the device is not in use.
  • Digital Lock Detect: Ensures reliable performance.
  • Hardware and Software Power-Down Modes:
  • Programmable Charge Pump: Allows for a high degree of customization and adaptability.
  • Programmable Power Output Levels:
  • Serial Bus Interface: Facilitates easy programming and integration into various systems.
  • Package: Surface-mount package.

In conclusion, the LMX2354SLBX/NOPB from Texas Instruments is a high-performing, energy-efficient, and versatile frequency synthesizer. It is an ideal solution for RF personal communication systems and other applications that require high-frequency synthesis. Its advanced features and superior performance make it a valuable addition to any electronic communication system.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess