EN
  • EN
  • DE

MMBT3904M

Part No MMBT3904M
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106521-MMBT3904M
Categories Custom Parts
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBT3904M CAD Model

Description

The MMBT3904M is a surface-mount NPN bipolar junction transistor (BJT) manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed for general-purpose amplification and switching applications. This transistor is commonly used in a wide range of electronic circuits due to its reliable performance and small form factor.

Applications:

  • Low-noise amplifiers: Used in preamplifiers and amplifier stages where minimizing noise is crucial.
  • Switching circuits: Employed in circuits where a small signal is used to control a larger current or voltage.
  • Driver stages: Can drive small loads like LEDs or relays in electronic circuits.
  • Signal amplification: Used for amplifying small signals in various electronic devices.
  • Oscillator circuits: Can be used in simple oscillator designs.

Features:

  • NPN Transistor: An NPN transistor allows current flow from collector to emitter when a small current is applied to the base.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards (PCBs).
  • Low Saturation Voltage: Ensures efficient switching performance with minimal voltage drop.
  • High Current Gain (hFE): Provides substantial amplification of the input current.

Benefits:

  • Small Footprint: The surface mount package saves valuable board space, allowing for more compact designs.
  • High Reliability: Manufactured by JCET to ensure consistent and dependable performance.
  • Ease of Use: Simple to implement in various circuits due to its common configuration.
  • Cost-Effective: Provides a balance of performance and affordability.

Specifications:

The MMBT3904M typically features a collector-emitter voltage (VCEO) of 40V, a collector current (IC) of 200mA, and a power dissipation of around 300mW. Its transition frequency is typically around 300 MHz, making it suitable for high-frequency applications. The current gain (hFE) typically ranges from 100 to 300, depending on the operating conditions. It is commonly available in a SOT-23 package.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,890+ $0.0265 $50.0850
4,035+ $0.0248 $100.0680
6,250+ $0.0240 $150.0000
8,970+ $0.0223 $200.0310
11,685+ $0.0214 $250.0590
14,565+ $0.0206 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 1890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess