EN
  • EN
  • DE

LMX2364SLEX/NOPB

Part No LMX2364SLEX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 50MHz to 2.6GHz-IN 24-Pin LAM UCSP T/R / IC FREQ SYNTH 2.6GHZ 24LAMUCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, TTL
Output CMOS
Frequency - Max 2.6GHz, 250MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-UFQFN
Supplier Device Package 24-ULGA (4.5x3.5)
Family Part Number LMX2364
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 710825-LMX2364SLEX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LMX2364
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMX2364SLEX/NOPB CAD Model

Description

The LMX2364SLEX/NOPB is a high-performance, low-power frequency synthesizer system which includes a fully integrated Delta-Sigma PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator) from Texas Instruments. This advanced component is designed to meet the demanding requirements of wireless communication applications, particularly in the areas of mobile phones, WLAN, PDAs, and other RF (Radio Frequency) systems.

Key Features:

  • Integrated Delta-Sigma PLL: The device features a highly stable and precise PLL system, providing excellent frequency resolution and channel spacing.
  • Low Voltage Operation: Operating at a low voltage, the LMX2364SLEX/NOPB is optimized for battery-powered devices, ensuring energy efficiency and prolonged battery life.
  • Low Phase Noise VCO: The integrated VCO produces a low phase noise signal, which is crucial for maintaining signal integrity and reducing interference in communication systems.
  • Programmable Charge Pump: The charge pump current can be programmed to optimize the loop filter response, allowing for customization to specific system requirements.
  • Serial Interface: The device is equipped with a MICROWIRE serial interface for programming and control, facilitating easy integration into system designs.
  • Power Down Feature: It includes a power-down feature that significantly reduces current consumption when the device is not in use, further conserving energy.
  • Lead-Free and RoHS Compliant: The LMX2364SLEX/NOPB is provided in a lead-free package and is compliant with RoHS standards, making it an environmentally friendly choice for electronic manufacturers.

Applications:

  • Wireless Communication Systems
  • Mobile Phones
  • Wireless LAN (WLAN)
  • Personal Digital Assistants (PDAs)
  • Other RF Applications

Overall, the LMX2364SLEX/NOPB synthesizer by Texas Instruments represents a reliable and efficient solution for designers looking to incorporate a high-quality frequency synthesizer into their RF and wireless communication products. Its integration of sophisticated features in a compact package makes it an ideal choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1879 $51.0064
39+ $2.6157 $102.0123
60+ $2.5339 $152.0340
82+ $2.4522 $201.0804
106+ $2.3705 $251.2730
142+ $2.1252 $301.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess