EN
  • EN
  • DE

LMX2430SLEX/NOPB

Part No LMX2430SLEX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH DUAL 20LAMUCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS
Output CMOS
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 3GHz, 800MHz
Supply Voltage - Operating 2.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-ULGA (3.5x3.5)
Win Source Part Number 123503-LMX2430SLEX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2430SLEX/NOPB CAD Model

Description

The LMX2430SLEX/NOPB is a high-performance, low-power frequency synthesizer system from Texas Instruments, renowned for its semiconductor products. This device is designed for RF applications, providing a versatile solution with low phase noise and exceptional spurious performance.

Main Features:

  • Dual Modulus Prescaler: Divides the frequency of the local oscillator (LO) by a factor of 64/65 or 128/129.
  • Integrated Voltage-Controlled Oscillator (VCO): Generates a wide range of frequencies.
  • Two Fully Integrated Phase-Locked Loops (PLLs): Generate stable, low-noise output frequencies from a reference frequency input.
  • Three-Wire Serial Interface: Controls the output frequency, phase, and other parameters of the PLLs.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Package: Compact, surface-mount package.
  • RoHS Compliant: Meets environmental standards for electronic devices.

In conclusion, the LMX2430SLEX/NOPB from Texas Instruments is a high-performance, low-power frequency synthesizer system designed to meet the needs of a wide range of RF applications, including wireless communication systems and radar systems.

You May Also Be Interested in

Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7591 $51.8319
22+ $4.7254 $103.9588
33+ $4.5777 $151.0641
46+ $4.4301 $203.7846
59+ $4.2824 $252.6616
79+ $3.8394 $303.3126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess