EN
  • EN
  • DE

LMX2485QSQX

Part No LMX2485QSQX
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Low Power Dual PLLatinum Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828030-LMX2485QSQX
Ultra Librarian 3D Model Ultra Librarian LMX2485QSQX CAD Model

Description

The LMX2485QSQX is a high-performance phase-locked loop (PLL) frequency synthesizer from Texas Instruments that delivers exceptional features for a range of applications. This advanced component is designed to generate a stable, high-frequency signal with low phase noise, making it an ideal choice for telecommunications, wireless, and aerospace industries.

Key Features

  • Wide Frequency Range: The LMX2485QSQX operates over a broad frequency range, offering designers flexibility in various applications.
  • Low Phase Noise: With its low phase noise performance, the device ensures high signal integrity, which is crucial for communication systems and sensitive RF applications.
  • High Resolution: The integrated fractional-N divider allows for fine frequency resolution, enabling precise control over the output signal.
  • Programmable Charge Pump: The charge pump current can be programmed to optimize loop filter performance, which is essential for achieving desired lock times and stability.
  • Power-Saving Modes: Multiple power-down modes are available to reduce power consumption when the device is not in active use, contributing to energy-efficient designs.
  • Dual Modulus Prescaler: The inclusion of a dual modulus prescaler supports a wide range of input frequencies and division ratios, enhancing the device's versatility.

Applications

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications
  • Broadband Access Networks
  • Private Mobile Radios

Product Specifications

The LMX2485QSQX is packaged in a compact, surface-mount QFN package, making it suitable for space-constrained applications. It also features a serial interface for programming and control, simplifying integration into complex systems. The device operates over an industrial temperature range, ensuring reliable performance in challenging environments.

For designers seeking a high-quality PLL synthesizer with advanced capabilities, the LMX2485QSQX from Texas Instruments represents a robust solution that combines performance, flexibility, and efficiency.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1742 $51.5226
8+ $14.0917 $112.7336
11+ $13.6513 $150.1643
16+ $13.2110 $211.3760
20+ $12.7706 $255.4120
27+ $11.4495 $309.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess