EN
  • EN
  • DE

LMX2485SQ

Part No LMX2485SQ
Manufacturer Texas Instruments
Description 3-GHz Delta-Sigma Low-Power Dual PLLatinum Frequency Synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202427-LMX2485SQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2485SQ CAD Model

Description

The LMX2485SQ from Texas Instruments is a high-performance, low-noise phase-locked loop (PLL) frequency synthesizer designed to address a wide range of radio frequency (RF) applications. This advanced synthesizer is capable of generating very stable, high-quality signals for local oscillator (LO) generation, clock recovery, and other system clocking functions that require low phase noise and fine frequency resolution.

Key Features:

  • High-Frequency Range: The LMX2485SQ operates at a wide frequency range, making it suitable for various applications, including wireless infrastructure, test equipment, and satellite communication.
  • Low Phase Noise: It offers exceptionally low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Fine Frequency Resolution: With its integrated delta-sigma modulator, the LMX2485SQ can achieve very fine frequency resolution, allowing for precise control over the output signal.
  • Dual Modulus Prescaler: The inclusion of a dual modulus prescaler supports a wide range of input frequencies and contributes to the versatility of the device.
  • Programmable Charge Pump Currents: Users can program the charge pump currents to optimize the loop filter and PLL performance for specific applications.
  • Serial Interface: The device is equipped with a three-wire serial interface for easy programming and control.
  • Power Supply: It operates from a single 2.85V to 3.15V power supply, which is conducive to integration in modern low-voltage systems.

Applications:

  • Wireless Infrastructure (e.g., base stations for mobile networks)
  • Test and Measurement Equipment
  • Satellite Communications
  • Other RF Applications requiring stable and precise LO signals

The LMX2485SQ is available in a surface-mount package and is designed for easy integration into a variety of circuit designs. With its robust feature set and Texas Instruments' reputation for quality, this PLL frequency synthesizer is an excellent choice for engineers looking to enhance their RF systems' performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9276 $61.8552
4+ $25.3765 $101.5060
7+ $24.5835 $172.0845
9+ $23.7905 $214.1145
11+ $22.9975 $252.9725
15+ $20.6184 $309.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess