EN
  • EN
  • DE

LMX2531LQ1146E/NOPB

Part No LMX2531LQ1146E/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description High-Performance Frequency Synthesizer System | IC FREQ SYNTH HI PERF VCO 36WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output CMOS
Frequency - Max 1.184GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.8V ~ 3.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-WQFN (6x6)
Family Part Number LMX2531
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1202436-LMX2531LQ1146E/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ1146E/NOPB CAD Model

Description

The LMX2531LQ1146E/NOPB is a high-performance, low-power frequency synthesizer system which includes a fully integrated delta-sigma PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator) with fully integrated tank circuit. Manufactured by Texas Instruments, this device is part of their LMX family of products that are known for their precision and reliability in generating stable frequencies for use in various applications such as wireless communication, test and measurement equipment, and other sophisticated electronic systems.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it suitable for a variety of RF (Radio Frequency) applications.
  • Low Phase Noise: The LMX2531LQ1146E/NOPB is engineered to produce a low phase noise signal, which is critical for high-performance communication systems.
  • Power Efficiency: This synthesizer is designed for low power consumption, thereby extending battery life in portable applications and reducing power costs in stationary installations.
  • Programmability: It offers a high degree of programmability via a three-wire MICROWIRE interface, allowing for flexible control and fine-tuning of the output frequency.
  • Integrated VCO: The integrated VCO simplifies design efforts by removing the need for external components to generate the desired frequency.
  • Package: Housed in a compact QFN (Quad Flat No-leads) package, the LMX2531LQ1146E/NOPB is suitable for space-constrained applications.

Applications

The versatility of the LMX2531LQ1146E/NOPB makes it an ideal choice for a broad range of applications, including but not limited to:

  • Wireless infrastructure (e.g., base stations, mobile networks)
  • Satellite communication systems
  • Test and measurement equipment
  • Wireless LANs
  • Private mobile radios

Quality and Reliability

The LMX2531LQ1146E/NOPB is supplied in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability. The device's NOPB (No Lead (Pb)) designation indicates that it is manufactured without the use of lead, ensuring compliance with global regulations on hazardous substances. With Texas Instruments' reputation for quality, this synthesizer provides a reliable solution for designers looking to incorporate stable frequency generation into their products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1885 $56.7540
9+ $11.6418 $104.7762
14+ $11.2780 $157.8920
19+ $10.9142 $207.3698
24+ $10.5504 $253.2096
32+ $9.4590 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess