EN
  • EN
  • DE

TC74VHCT574AFT

Part No TC74VHCT574AFT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description OCTAL D-TYPE FLIP-FLOP WITH 3-STATE OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265214-TC74VHCT574AFT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHCT574AFT CAD Model

Description

The TC74VHCT574AFT is an octal D-type flip-flop with tri-state outputs manufactured by Toshiba Semiconductor and Storage. This device is part of the VHCT (Very High-Speed CMOS with TTL-compatible inputs) logic family. It's commonly used for temporary data storage, buffering, and address latching in digital systems.

Applications:

  • Memory Interfacing: Data buffering and latching between memory and microprocessor.
  • Address Decoding: Latching address lines for memory and peripheral selection.
  • Data Buffering: Isolating and buffering data lines in high-speed systems.
  • I/O Port Expansion: Expanding the number of I/O ports available to a microcontroller.
  • Digital Logic Circuits: General-purpose register and data storage applications.

Features:

  • Octal Configuration: Eight D-type flip-flops in a single package.
  • Tri-State Outputs: Allows for connection to a common bus.
  • TTL-Compatible Inputs: Compatible with TTL logic levels.
  • High-Speed Operation: Fast propagation delay for high-frequency applications.
  • Low Power Consumption: CMOS technology for low power operation.
  • Wide Operating Voltage Range: Operates over a wide voltage range.

Benefits:

  • Increased System Performance: High-speed operation enhances system performance.
  • Reduced Board Space: Octal configuration reduces the number of components required.
  • Simplified System Design: TTL-compatible inputs simplify interfacing with other logic devices.
  • Lower Power Consumption: CMOS technology reduces power consumption, extending battery life in portable applications.
  • Flexible System Design: Tri-state outputs allow for easy connection to a common bus.

Additional Details:

The TC74VHCT574AFT is controlled by a clock (CLK) input and an output enable (OE) input. When OE is low, the outputs are enabled; when OE is high, the outputs are in a high-impedance state. The data present at the D inputs is transferred to the Q outputs on the rising edge of the clock signal. Detailed specifications regarding propagation delays, input and output voltage levels, and power consumption can be found in the Toshiba datasheet for this part. The datasheet also includes timing diagrams and application notes for proper device operation.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess