EN
  • EN
  • DE

LMX2531LQ1650E

Part No LMX2531LQ1650E
Manufacturer Texas Instruments
Description LMX2531 High Performance Frequency Synthesizer System with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202445-LMX2531LQ1650E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ1650E CAD Model

Description

The LMX2531LQ1650E from Texas Instruments is a highly integrated frequency synthesizer that leverages the PLLatinum™ technology to deliver exceptional performance in RF personal communications systems. This advanced device is designed to meet the stringent requirements of wireless communication infrastructure, offering low power consumption and high frequency stability in a compact form factor.

Key Features

  • High Performance: The LMX2531LQ1650E offers a high-quality Voltage-Controlled Oscillator (VCO) with an integrated Phase-Locked Loop (PLL), providing excellent phase noise performance, which is crucial for RF applications.
  • Wide Frequency Range: This device supports an extensive frequency range, making it versatile for various applications. It can generate frequencies from 400 MHz to 2.5 GHz, suitable for multiple communication standards.
  • Low Power Consumption: Designed for battery-powered and portable applications, the LMX2531LQ1650E is optimized for low power operation, thus extending the battery life of the end product.
  • Programmable: It comes with a powerful digital interface that allows for full programmability via a three-wire MICROWIRE interface, enabling easy integration and customization in complex systems.
  • Small Package: The LMX2531LQ1650E is available in a compact 5x5 mm QFN (Quad-Flat No-leads) package, which is ideal for space-constrained applications.

Applications

The LMX2531LQ1650E is designed for a wide range of applications in the RF domain, including but not limited to:

  • Wireless LAN (WLAN)
  • Wireless Local Loop (WLL)
  • General RF telecommunications
  • Personal Digital Cellular (PDC)
  • Global System for Mobile Communications (GSM)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMX2531LQ1650E is no exception. It is manufactured under stringent conditions to ensure it meets the high standards expected by the industry, ensuring long-term performance and reliability in your RF communication systems.

Whether you're designing for emerging wireless communication technologies or updating existing infrastructure, the LMX2531LQ1650E from Texas Instruments provides the performance, flexibility, and reliability to meet your design needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4216 $51.9512
17+ $6.0896 $103.5232
26+ $5.8993 $153.3818
36+ $5.7090 $205.5240
46+ $5.5187 $253.8602
61+ $4.9478 $301.8158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess