EN
  • EN
  • DE

LMX2531LQ2820E

Part No LMX2531LQ2820E
Manufacturer Texas Instruments
Description LMX2531 High Performance Frequency Synthesizer System with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202452-LMX2531LQ2820E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ2820E CAD Model

Description

The LMX2531LQ2820E is a high-performance frequency synthesizer system from Texas Instruments, designed to meet the demanding requirements of wireless infrastructure and other high-quality RF systems. This integrated circuit features a low-noise digital PLL (Phase-Locked Loop) with an integrated VCO (Voltage-Controlled Oscillator), making it a perfect solution for applications that require a stable and precise frequency source.

Key Features:

  • Wide Frequency Range: The device supports a broad frequency range, making it versatile for various applications, including GSM, WCDMA, LTE, and other wireless communication systems.
  • Low Phase Noise: The LMX2531LQ2820E boasts exceptionally low phase noise performance, which is critical for high-performance RF systems where signal integrity and quality are paramount.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design and reduces the need for external components, thereby saving board space and potentially lowering system costs.
  • Programmable Divider: A programmable divider allows for fine-tuning of the output frequency, enabling precise control over the signal generation.
  • Power-Saving Modes: With advanced power-saving modes, the LMX2531LQ2820E is capable of reducing power consumption when the device is not in use, making it suitable for power-sensitive applications.
  • Fast Lock Times: The PLL design enables fast lock times, improving the performance of systems that require quick frequency changes or hopping.

Applications:

  • Wireless Infrastructure (Base Stations, Repeaters, etc.)
  • Test Equipment
  • Satellite Communications
  • Portable Radios
  • Other RF Applications

The LMX2531LQ2820E comes in a compact QFN (Quad-Flat No-leads) package, which is suitable for space-constrained applications while providing excellent thermal performance. Its advanced features and flexibility make it a top choice for engineers looking for a reliable and high-quality frequency synthesizer solution.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8909 $55.5636
9+ $11.3977 $102.5793
14+ $11.0415 $154.5810
19+ $10.6854 $203.0226
25+ $10.3292 $258.2300
33+ $9.2606 $305.5998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess