EN
  • EN
  • DE

LMX2541SQE2380E

Part No LMX2541SQE2380E
Manufacturer Texas Instruments
Description LMX2541 Ultra-Low Noise PLLatinum Frequency Synthesizer with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202471-LMX2541SQE2380E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2541SQE2380E CAD Model

Description

The LMX2541SQE2380E is a high-performance, low power frequency synthesizer system which includes a fully integrated delta-sigma PLL and VCO with integrated LDO. Manufactured by Texas Instruments, this device is designed to meet the demanding requirements of wireless infrastructure and other communication systems.

Key Features

  • Frequency Range: The synthesizer supports an extensive frequency range, making it suitable for a variety of applications, including those that require a flexible RF output.
  • Low Noise VCO: The integrated voltage-controlled oscillator (VCO) ensures low phase noise, which is crucial for maintaining signal integrity in communication systems.
  • High Resolution: With high-resolution multi-modulus prescalers, the LMX2541SQE2380E provides fine frequency resolution, allowing precise control over the output signal.
  • Programmable: It features a programmable charge pump and a fast lock time, which is essential for applications that require rapid frequency changes and stable lock conditions.
  • Power Efficiency: The device is optimized for low power consumption, which is beneficial for battery-powered devices and helps to reduce overall system power requirements.

Applications

The LMX2541SQE2380E is well-suited for a variety of applications, including:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Test and measurement equipment
  • Satellite communications
  • Portable radios and RF systems

Package and Quality

This device is offered in a WQFN (Wettable Flank Quad Flat No-Lead) package, which ensures good solderability and is ideal for compact PCB designs. The LMX2541SQE2380E is part of Texas Instruments' commitment to high-quality and reliable components, ensuring long-term performance in your products.

Ordering and Availability

To order the LMX2541SQE2380E or to find more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0031 $54.0093
7+ $14.7718 $103.4026
11+ $14.3102 $157.4122
15+ $13.8486 $207.7290
19+ $13.3870 $254.3530
25+ $12.0021 $300.0525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess