The LMX2541SQE3320E from Texas Instruments is a high-performance, low-noise PLLatinum™ frequency synthesizer that integrates a high-frequency, low-noise phase-locked loop (PLL) with a voltage-controlled oscillator (VCO). This advanced synthesizer is designed for use in applications requiring extremely low noise and high precision, such as wireless infrastructure, test equipment, and RF communications systems.
Key Features
- Frequency Range: The device supports a wide frequency range, making it versatile for various applications.
- Low Phase Noise: Equipped with an ultra-low noise VCO, the LMX2541SQE3320E ensures a clean signal for sensitive RF systems.
- High Performance PLL: The integrated high-performance PLL provides excellent frequency stability and minimizes jitter.
- Programmable: Users can program the device through a serial interface, allowing for flexible configuration and control over the frequency settings.
- Power Supply: The device operates on a single power supply, simplifying the power management in system designs.
- Package: It comes in a compact, surface-mount package that is suitable for space-constrained applications.
Applications
- Wireless Infrastructure (e.g., base stations, repeaters)
- RF Communications Systems
- Test and Measurement Equipment
- Satellite Communications
- High-Performance Data Converters
Product Specifications
| Attribute |
Value |
| Manufacturer |
Texas Instruments |
| Part Number |
LMX2541SQE3320E |
| Category |
Integrated Circuits (ICs) |
| Series |
PLLatinum™ |
| Supply Voltage |
3.3V |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
Surface-Mount |
For more detailed information, please refer to the LMX2541SQE3320E datasheet provided by Texas Instruments.