EN
  • EN
  • DE

LMX2541SQE3740E

Part No LMX2541SQE3740E
Manufacturer Texas Instruments
Description LMX2541 Ultra-Low Noise PLLatinum Frequency Synthesizer with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202475-LMX2541SQE3740E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2541SQE3740E CAD Model

Description

The LMX2541SQE3740E from Texas Instruments is a high-performance frequency synthesizer system that integrates a delta-sigma fractional-N PLL, advanced phase frequency detector (PFD), programmable output divider, and a VCO. Designed for applications requiring low power consumption and high frequency stability, the LMX2541SQE3740E is an ideal solution for wireless infrastructure, test and measurement equipment, and aerospace and defense electronics.

Key Features:

  • Frequency Range: With an extensive frequency range, the LMX2541SQE3740E operates from 64 MHz to 1040 MHz, allowing for versatile use in various applications.
  • Low Phase Noise Performance: The device offers exceptional phase noise performance, which is critical for signal integrity and overall system performance.
  • Integrated VCO: The inclusion of a Voltage-Controlled Oscillator (VCO) within the chip simplifies design and reduces the number of external components needed.
  • Programmable Output Power: Output power can be programmed to meet specific system requirements, providing designers with additional flexibility.
  • Power Saving Modes: Multiple power-down modes are available to conserve power when the device is not in active use, making it suitable for battery-powered or energy-sensitive applications.
  • Fast Lock Time: The LMX2541SQE3740E is engineered to achieve fast lock times, which is beneficial for applications that require quick frequency changes or have stringent timing requirements.

Package and Quality:

The LMX2541SQE3740E is offered in a compact 36-pin WQFN (RHA) package, which is designed to occupy minimal board space while providing robust connectivity. Texas Instruments' commitment to quality ensures that this product meets the highest standards for reliability and performance.

Applications:

  • Wireless Communication Systems
  • RFID Readers
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Aerospace and Defense Electronics

Overall, the LMX2541SQE3740E synthesizer from Texas Instruments is a highly integrated, feature-rich solution that addresses the needs of modern high-frequency systems, providing designers with a powerful tool to create efficient, high-performance products.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7398 $62.9592
8+ $12.9147 $103.3176
12+ $12.5111 $150.1332
17+ $12.1075 $205.8275
22+ $11.7039 $257.4858
29+ $10.4932 $304.3028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess