EN
  • EN
  • DE

LMX2572RHAT

Part No LMX2572RHAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTHESIZER RF 40VQFN / 6.4-GHz Low Power Wideband RF Synthesizer With Phase Synchronization and JESD204B Support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Frequency Synthesizer (RF)
PLL Yes with Bypass
Input Clock
Number of Circuits 1
Frequency - Max 6.4GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3V ~ 3.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810358-LMX2572RHAT
Ultra Librarian 3D Model Ultra Librarian LMX2572RHAT CAD Model

Description

The LMX2572RHAT from Texas Instruments is a high-performance, wideband PLLatinum™ frequency synthesizer capable of generating frequencies from 10 MHz to 1344 MHz. As a part of Texas Instruments' innovative range of radio frequency (RF) solutions, the LMX2572RHAT offers designers the flexibility and performance required for a variety of applications, including wireless infrastructure, test and measurement, radar, and satellite communication systems.

Key Features

  • Wide Frequency Range: The device supports an output frequency range from 10 MHz to 1344 MHz, making it suitable for a multitude of RF applications.
  • Low Phase Noise Performance: With its exceptional phase noise performance, the LMX2572RHAT ensures high-quality signal generation, critical for applications requiring precise frequency synthesis.
  • Integrated VCOs: The device includes integrated voltage-controlled oscillators (VCOs) that reduce the need for external components, simplifying design and saving board space.
  • Programmable Output Power: The output power is programmable, providing designers with the flexibility to optimize the signal chain for specific system requirements.
  • Multiplexer Output: A MUXout pin is available for various signals such as the digital lock detect, the analog lock detect, or the PLL N-divider output, allowing for easy system monitoring and debugging.
  • Fast Lock Time: The synthesizer achieves a fast lock time, which is crucial for applications that require quick frequency hopping or rapid system start-up.

Applications

  • Wireless Infrastructure (Base Stations, Repeaters)
  • Test and Measurement Equipment
  • Radar Systems
  • Satellite Communications

Package and Quality

The LMX2572RHAT is offered in a compact 40-pin WQFN (6x6 mm) package, which is ideal for space-constrained applications. The device is characterized for operation from –40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments' commitment to quality ensures that the LMX2572RHAT meets stringent industry standards for reliability and performance.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8165 $53.4495
7+ $14.6187 $102.3309
11+ $14.1618 $155.7798
15+ $13.7050 $205.5750
19+ $13.2482 $251.7158
26+ $11.8777 $308.8202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess