EN
  • EN
  • DE

LMX2581SQX/NOPB

Part No LMX2581SQX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC RF FREQ SYNTHESIZER 32WQFN / Frequency Synthesizer (RF) IC 3.76GHz 1 32-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Frequency Synthesizer (RF)
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 3.76GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Base Product Number LMX2581
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LMX2581SQX/NOPB,TEXTISLMX2581SQX/NOPB
Standard Package 4,500
Win Source Part Number 1321400-LMX2581SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX2581SQX/NOPB CAD Model

Description

Product Overview: Texas Instruments LMX2581SQX/NOPB

The LMX2581SQX/NOPB is a high-performance, wideband frequency synthesizer system from Texas Instruments, designed to meet the rigorous demands of complex RF systems. This advanced synthesizer integrates a high-quality Voltage-Controlled Oscillator (VCO), a wideband fractional PLL, and a multi-core divider, making it an ideal choice for applications in wireless infrastructure, test and measurement, satellite, and radar systems.

Key Features

  • Frequency Range: The LMX2581SQX/NOPB offers a broad frequency range from 50 MHz to 3760 MHz, ensuring versatility across various applications.
  • Low Phase Noise: It is engineered to deliver exceptionally low phase noise performance, contributing to higher signal integrity and system performance.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design efforts by reducing the need for external components.
  • Programmable Output Power: The device features programmable output power levels, providing flexibility for different system requirements.
  • Channel Spacing: Fine channel spacing is achievable with the fractional PLL, allowing precise frequency synthesis for a wide array of applications.

Advanced Specifications

  • Phase Detector Frequency: Up to 100 MHz for faster lock times and improved agility.
  • Fractional and Integer Divider: Supports both fractional-N and integer-N modes, enabling better frequency resolution and flexibility.
  • Programmability: The device can be programmed via a serial interface, which allows for easy integration into complex systems.
  • Power Supply: The LMX2581SQX/NOPB operates from a single 3.3V supply, simplifying power management in embedded systems.

Package and Quality

The LMX2581SQX/NOPB is housed in a compact 36-pin WQFN package, which minimizes board space and is suitable for space-constrained applications. The device is part of Texas Instruments' "NOPB" series, which stands for "No Pb" (lead-free), indicating that it is manufactured with a focus on environmental consideration and compliance with RoHS regulations.

Applications

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Test and Measurement Equipment
  • Satellite Communications
  • Radar Systems

With its high performance, versatility, and ease of use, the LMX2581SQX/NOPB synthesizer from Texas Instruments is a superior solution for designers looking to create cutting-edge RF systems with stringent requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7391 $53.2173
7+ $14.5552 $101.8864
11+ $14.1003 $155.1033
15+ $13.6455 $204.6825
19+ $13.1906 $250.6214
26+ $11.8261 $307.4786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess