EN
  • EN
  • DE

LMX5453SMX

Part No LMX5453SMX
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description Micro-Module Integrated Bluetooth-R 2.0 Baseband Controller and Radio | IC RF TXRX+MCU BLUETOOTH 60LFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v2.0
Frequency 2.4GHz
Data Rate (Maximum) 12Mbps
Sensitivity -80dBm
Memory Size 200kB ROM, 16.6kB RAM
Serial Interfaces JTAG, SPI, UART, USB
GPIO 3
Supply Voltage (V) 2.5V ~ 3.6V
Receiving Current 12mA ~ 26mA
Transmitting Current 12mA ~ 27mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 60-LFBGA
Supplier Device Package 60-NFBGA (9x6)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1202487-LMX5453SMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX5453SMX CAD Model

Description

The LMX5453SMX from Texas Instruments is a cutting-edge solution for high-frequency signal processing applications. This product is an integral component for designers focusing on advanced telecommunications, high-speed data acquisition, and signal generation systems. With its precision and reliability, the LMX5453SMX stands out as a preferred choice for engineers requiring high-performance frequency synthesis.

Key Features

  • High Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for system engineers.
  • Low Phase Noise: It offers exceptionally low phase noise performance, which is crucial for applications where signal purity is paramount.
  • Flexible Voltage Supply: The LMX5453SMX operates over a wide range of supply voltages, making it versatile for various system designs.
  • Programmable: With programmable features, users can customize the device to meet specific application requirements, enhancing its utility across different use cases.

Applications

The LMX5453SMX is ideal for a range of applications, including:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Test and measurement equipment
  • Satellite communication systems
  • Radar systems
  • High-speed data converters

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMX5453SMX is no exception. The product is manufactured to the highest standards, ensuring consistent performance and durability across a wide range of operating conditions. Additionally, the device is backed by Texas Instruments' comprehensive technical support and documentation, providing designers with the resources they need to integrate the LMX5453SMX into their projects successfully.

Environmental Compliance

The LMX5453SMX is designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from certain hazardous substances, making it a safer choice for both the environment and end-users.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1882 $64.7528
8+ $13.2826 $106.2608
12+ $12.8675 $154.4100
17+ $12.4524 $211.6908
21+ $12.0374 $252.7854
28+ $10.7921 $302.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,377 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess