EN
  • EN
  • DE

LMZ10500SILT

Part No LMZ10500SILT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description LMZ10500 650-mA SIMPLE SWITCHER® Nano Module With 5.5-V Maximum Input Voltage
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER Nano
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Voltage - Output 1 0.6 ~ 3.6 V
Current - Output (Maximum) 650mA
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 95%
Mounting SMD
Package 8-LDFN Exposed Pad, Module
Size 0.12" L x 0.10" W x 0.03" H (3.0mm x 2.5mm x 0.7mm)
Manufacturer Package 8-uSIP
Win Source Part Number 1202492-LMZ10500SILT
Manufacturer Homepage www.ti.com
Family Name LMZ10500
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LMZ10500SILT CAD Model

Description

The LMZ10500SILT is a nano module power solution from Texas Instruments, designed to deliver high performance in a compact package. This simple-to-use, integrated power supply combines the convenience of an optimized power module with the flexibility of an adjustable power supply, making it suitable for a wide range of applications.

Key Features

  • Output Voltage Range: The LMZ10500SILT provides an adjustable output voltage range from 0.8V to 3.6V, allowing for versatility in powering various circuits and devices.
  • High Efficiency: With an efficiency of up to 90%, this power module is designed to minimize energy loss, making it ideal for battery-powered and energy-sensitive applications.
  • Compact Size: The module comes in a tiny 2.5mm x 3mm x 1.2mm package, saving precious board space and making it perfect for space-constrained applications.
  • Input Voltage Range: It operates over a wide input voltage range from 2.7V to 5.5V, accommodating various input sources and ensuring compatibility with a broad spectrum of products.
  • Load Current: The LMZ10500SILT can deliver up to 650mA of load current, providing sufficient power for a multitude of low-power devices and systems.
  • Integrated Inductor: The module includes an integrated inductor, reducing the need for external components and simplifying the design process.

Applications

Due to its small size and high efficiency, the LMZ10500SILT is an excellent choice for portable and wearable electronics, medical devices, and other applications where power efficiency and space are critical considerations. It is also well-suited for powering microprocessors, FPGAs, and other digital ICs that require a stable and efficient power supply.

Quality and Reliability

As with all Texas Instruments products, the LMZ10500SILT is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. Its robust design is built to provide a long operational life, making it a trusted choice for both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0793 $51.9825
59+ $1.7061 $100.6599
91+ $1.6528 $150.4048
126+ $1.5995 $201.5370
162+ $1.5462 $250.4844
217+ $1.3862 $300.8054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess