EN
  • EN
  • DE

LMZ10501SEE

Part No LMZ10501SEE
Manufacturer Texas Instruments
Description LMZ10501 1A SIMPLE SWITCHER® Nano Module with 5.5V Maximum Input Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202494-LMZ10501SEE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ10501SEE CAD Model

Description

The Texas Instruments LMZ10501SEE is a nano module that integrates a DC-DC converter into a compact, easy-to-use package. This power management IC is designed to deliver high performance and reliability for a wide range of applications, making it an ideal solution for space-constrained designs.

Key Features

  • Output Voltage Range: The LMZ10501SEE provides an adjustable output voltage range from 0.8V to 3.6V, allowing for versatile use in various circuits and applications.
  • High Efficiency: With an efficiency of up to 92%, this nano module helps to minimize power loss and heat generation in your system, thus enhancing performance and longevity.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies the design process and reduces the overall footprint of the power supply on the PCB.
  • Output Current: Capable of delivering up to 1A of output current, the LMZ10501SEE can power a range of low-power devices and systems efficiently.
  • Simple Enable Pin: The module features an easy-to-use enable pin for straightforward power sequencing and control.

Applications

The LMZ10501SEE is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and networking equipment
  • Medical equipment
  • Industrial controls

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMZ10501SEE is no exception. This product is designed to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and durability.

Technical Specifications

Parameter Value Output Voltage Range 0.8V to 3.6V Output Current Up to 1A Efficiency Up to 92% Package Micro SMD

For more detailed information, please refer to the official Texas Instruments LMZ10501SEE datasheet and product documentation.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1146 $52.9482
40+ $2.5556 $102.2240
61+ $2.4758 $151.0238
84+ $2.3959 $201.2556
108+ $2.3160 $250.1280
145+ $2.0764 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,780 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess