EN
  • EN
  • DE

LMZ10503TZX-ADJ/NOPB

Part No LMZ10503TZX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description LMZ10503 3A SIMPLE SWITCHER Power Module with 5.5V Maximum Input Voltage
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Mounting Surface Mount
Package Type TO-PMOD
Packaging Tape and Reel
Pin Count 7
Operating Temperature (Max) 125C
Operating Temperature (Min) -40C
Case Length 10.16 mm
Screening Level Automotive
Case Height 4.57 mm
Rad Hardened No
Mounting Style SMD/SMT
Type Step Down
Number of Outputs 1
Product Length (mm) 10.16(mm)
Product Depth (mm) 9.85(mm)
Product Height (mm) 4.57(mm)
Input Voltage 2.95 to 5.5(V)
Output Current 3(A)
Output Voltage 0.8 to 5(V)
Isolation Non-Isolated
Package TO-PMOD EP
Win Source Part Number 082932-LMZ10503TZX-ADJ/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking, Imaging, Video & Vision, Consumer Electronics, Medical
Ultra Librarian 3D Model Ultra Librarian LMZ10503TZX-ADJ/NOPB CAD Model

Description

The LMZ10503TZX-ADJ/NOPB is a sophisticated power module from Texas Instruments, a globally recognized leader in the field of semiconductor technology. This product is a part of their SIMPLE SWITCHER® series, a range known for its ease of use, flexibility, and high performance. It is designed to deliver the highest level of efficiency and reliability, making it an excellent choice for a wide variety of applications.

This power module is essentially a step-down DC/DC converter, with an adjustable output voltage. It can handle an input voltage ranging from 2.95V to 5.5V, and it can deliver an output current of up to 3A. This makes it suitable for powering a broad range of devices and systems, from portable electronics to heavy-duty industrial equipment.

One of the standout features of the LMZ10503TZX-ADJ/NOPB is its compact size. Despite its high power output, it comes in a small, surface-mount package that saves valuable board space. This makes it an ideal solution for space-constrained applications.

The LMZ10503TZX-ADJ/NOPB also boasts an impressive array of protective features. It has built-in thermal shutdown and over-current protection mechanisms, which help to prevent damage to the module and the system it's powering. It also has a soft-start feature that reduces inrush current, making startup smoother and safer.

In terms of performance, the LMZ10503TZX-ADJ/NOPB delivers excellent efficiency across the full load range. It also offers low output voltage ripple and noise, ensuring a clean and stable power supply.

This power module is designed with flexibility in mind. It has an adjustable switching frequency, which allows designers to optimize efficiency and component size to suit their specific requirements. It also has an adjustable slow-start time, which can be used to manage the inrush current during startup.

The LMZ10503TZX-ADJ/NOPB is RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmental sustainability. It also meets the rigorous quality standards that customers have come to expect from Texas Instruments.

In summary, the LMZ10503TZX-ADJ/NOPB from Texas Instruments is a high-performance, versatile, and reliable power module. It offers a combination of features and performance that sets it apart from other power modules on the market, making it a standout choice for a wide range of applications.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6354 $53.4478
16+ $6.2649 $100.2384
25+ $6.0692 $151.7300
35+ $5.8734 $205.5690
45+ $5.6776 $255.4920
59+ $5.0903 $300.3277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess