EN
  • EN
  • DE
  • IT

LMZ12002TZE-ADJ/NOPB

Part No LMZ12002TZE-ADJ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 2A TO-PMOD-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 20V
Nominal Output Voltage 1 0.8 to 6 V
Current - Output (Max) 2A
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C to 125°C
Efficiency 92%
Mounting SMD (SMT)
Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Win Source Part Number 206478-LMZ12002TZE-ADJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ12002TZE-ADJ/NOPB CAD Model

Description

LMZ12002TZE-ADJ/NOPB is a remarkable power management product from Texas Instruments, a globally recognized leader in the semiconductor industry. This product is a part of the SIMPLE SWITCHER® series and is specifically designed to provide efficient, high-performance power management solutions.

The LMZ12002TZE-ADJ/NOPB is a step-down DC/DC power module that is adjustable and encapsulated in a 7-pin TO-263 package. It operates over an input voltage range of 4.5V to 20V and can deliver up to 2A of output current. This makes it a versatile solution for a wide range of applications, including telecommunications equipment, industrial equipment, and consumer electronics.

Key Features:

  • High Efficiency: Utilizes a synchronous buck topology, which reduces power loss and improves efficiency.
  • Switching Frequency: Operates at 1MHz, enabling the use of small external components and reducing the overall solution size.
  • Protection Features: Includes over-temperature protection, under-voltage lockout, and over-current protection to enhance reliability.
  • Easy to Use: Features a simple and straightforward pinout and a built-in soft-start feature to manage power-up sequences.

In conclusion, the LMZ12002TZE-ADJ/NOPB from Texas Instruments is a powerful, efficient, and reliable power management solution suitable for a wide range of applications.

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 0.591-6V 50W
Need more? Email Us
AIMTEC
DC DC CONVERTER 5V 1W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 28V 150W
Lowest to $607.2733
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Lowest to $5.3557
Texas Instruments
DC DC CONVERTER 1 ~ 6V
Lowest to $5.3944
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 5W
Lowest to $91.0909
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-5V 80W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3885 $61.9425
10+ $10.1649 $101.6490
16+ $9.8473 $157.5568
21+ $9.5296 $200.1216
28+ $9.2120 $257.9360
37+ $8.2590 $305.5830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess