EN
  • EN
  • DE

LMZ12003EXTTZX/NOPB

Part No LMZ12003EXTTZX/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC PWR MOD 3A 20V EXT TO-PMOD / Module DC-DC 1-OUT 0.8V to 6V 3A 18W 7-Pin TO-PMOD EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features OCP, OTP, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 92%
Mounting SMD
Package TO-PMOD-7, Power Module
Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Win Source Part Number 779612-LMZ12003EXTTZX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ12003EXT
Introduction Date June 20, 2010
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ12003EXTTZX/NOPB CAD Model

Description

Product Overview: LMZ12003EXTTZX/NOPB

The LMZ12003EXTTZX/NOPB is a high-performance, easy-to-use power module from Texas Instruments. This device is designed to deliver up to 3A of output current with exceptional power conversion efficiency, making it ideal for a wide range of applications, including telecommunications, industrial systems, and consumer electronics.

Key Features

  • Integrated Design: The LMZ12003EXTTZX/NOPB integrates a DC/DC converter, inductor, and passives into a single package, significantly simplifying the design process and reducing the overall footprint on the PCB.
  • Wide Input Voltage Range: This power module operates over a broad input voltage range of 4.5V to 20V, accommodating various supply voltages and transient conditions.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 6V, allowing for flexibility in powering different circuit components.
  • High Efficiency: Its high-efficiency operation minimizes heat generation, which can be critical in thermally constrained designs.
  • Protection Features: The module includes built-in thermal shutdown, over-current protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Surface-Mount Package: The innovative package design allows for efficient heat dissipation and space-saving on the PCB.

Applications

The versatility of the LMZ12003EXTTZX/NOPB makes it suitable for a variety of applications, such as:

  • Point-of-load conversions in networking equipment
  • Industrial automation and control systems
  • FPGA, DSP, and ASIC power supplies
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the LMZ12003EXTTZX/NOPB is manufactured to the highest quality standards, ensuring robust performance and longevity. The module's design facilitates efficient thermal management and offers a compact power solution that meets the needs of today's space-constrained applications.

Whether you're designing a sophisticated industrial system or a compact consumer device, the LMZ12003EXTTZX/NOPB provides a reliable, efficient, and easy-to-implement power management solution that can help to accelerate your product development cycle.

You May Also Be Interested in

Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4240 $94.8480
3+ $38.9120 $116.7360
4+ $37.6960 $150.7840
6+ $36.4800 $218.8800
8+ $35.2640 $282.1120
10+ $31.6160 $316.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 513 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess