EN
  • EN
  • DE

LMZ12008TZ/NOPB

Part No LMZ12008TZ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC 20V 8A TO-PMOD-11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series SIMPLE SWITCHER?
Packaging Tube
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 20V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Max) 8A
Applications ITE (Commercial)
Features UVLO
Mounting Style SMD/SMT
Package TO-PMOD-11, Power Module
Size / Dimension 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm)
Operating Temperature Range -40°C ~ 125°C
Efficiency 92%
Power (Watts) - Max 48W
Win Source Part Number 143103-LMZ12008TZ/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LMZ12008TZ/NOPB CAD Model

Description

LMZ12008TZ/NOPB is a power module manufactured by Texas Instruments, a leading global semiconductor company. This product is part of TI's SIMPLE SWITCHER® series, which is designed to provide efficient and compact power management solutions.

The LMZ12008TZ/NOPB is a step-down DC/DC power module that is capable of driving up to 8A load with excellent line and load regulation. It is a highly integrated device that combines an 8A DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This integration significantly simplifies the design process, reduces external component count, and allows for a compact power supply design.

Key Features:

  • Input Voltage Range: 6V to 20V, suitable for various applications including industrial, automotive, communications, and computing systems.
  • Adjustable Output Voltage: 0.8V to 6V.
  • High Efficiency: Up to 95% efficiency, reducing power loss and heat generation.
  • Protection Features: Includes thermal shutdown, under-voltage lockout, and over-current protection.
  • Operating Temperature Range: -40°C to +125°C.
  • RoHS Compliant: Adheres to the highest environmental and manufacturing standards.

In summary, the LMZ12008TZ/NOPB from Texas Instruments is a high-performance, highly integrated power module that offers a compact and efficient power management solution.

You May Also Be Interested in

Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2375 $84.4750
3+ $34.6565 $103.9695
5+ $33.5734 $167.8670
7+ $32.4904 $227.4328
8+ $31.4074 $251.2592
11+ $28.1584 $309.7424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess