Product Overview: Texas Instruments LMZ12010TZE
The Texas Instruments LMZ12010TZE is a high-performance, easy-to-use power module that combines a step-down DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This power solution is capable of delivering up to 10A of output current and operates over an input voltage range of 6V to 42V, which makes it suitable for a wide array of applications, including industrial, automotive, and communications equipment.
Key Features
- High Efficiency: The module provides an efficient power conversion, which can translate to energy savings in high-power systems.
- Integrated Design: With an integrated inductor, the LMZ12010TZE simplifies design, reduces external component count, and minimizes the footprint on the PCB.
- Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 6V, allowing for flexibility in various applications.
- Thermal Performance: The module is designed with excellent thermal performance in mind, ensuring reliability even at full load and high ambient temperatures.
- Protection Features: It includes built-in over-temperature and over-current protection to safeguard the module and the downstream circuitry from potential damage.
Applications
- Telecommunications Infrastructure
- Industrial Equipment
- Automotive Systems
- Networking Equipment
- Point of Load Power Supplies
Technical Specifications
Parameter
Value
Output Current
Up to 10A
Input Voltage Range
6V to 42V
Output Voltage Range
0.8V to 6V
Package Type
QFN
Operating Temperature
-40°C to +125°C
For engineers and designers looking for a robust power solution that minimizes design complexity and accelerates time to market, the LMZ12010TZE from Texas Instruments is an ideal choice. Its integrated features and comprehensive protections ensure a high-performance power delivery for sophisticated electronic systems.